IC OPAMP VFB 2 CIRCUIT 8VSSOP Product overview: OPA2863IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2863IDGKR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Win Source Part Number: 967768-OPA2863IDGKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 110 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 105V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 300 nA
Voltage - Input Offset: 400 mV
Current - Supply: 700µA (x2 Channels)
Current - Output / Channel: 45 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2863IDGKRTR,2
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12.6 V
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2863IDGKR | 296-OPA2863IDGKRDKR-ND | 967768-OPA2863IDGKR | OPA2863IDGKR | OPA2863IDGKR | OPA2863IDGKR | OPA2863IDGKR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12.6 volts | 2.7 volts | 2.7 volts | ||||
| Slew Rate | 105 V/µs | 105 V/µs | 105 V/µs | 1.05E-4 V/µs | 105 V/µs | 105 V/µs | |
| Bandwidth | 50 MHz | 110 MHz | 110 MHz | 110 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |