1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1084886-OPA349NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 70kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
1uA CMOS Op Amp, 70kHz GBW, SOT-23 Product overview: OPA349NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, 70kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1uA, 70kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA349NA/250 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA349NA/250 | 1084886-OPA349NA/250 | 687-OPA349NA/250 | 2675704 | OPA349NA/250 | 296-19955-6-ND | OPA349NA/250 | OPA349NA/250 | OPA349NA/250 | OPA349NA/250 | OPA349NA/250 |
| Product Name | OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349NA/250 | 1uA 70kHz SOT-23 Operational Amplifier IC | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 2 microamps | ||||||||||
| CMRR | 52 dB |