Texas Instruments OPA364 1.8V, High CMR, RRIO Op Amp OPA364IDBVR

Description
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA364 1.8V, High CMR, RRIO Op Amp - OPA364IDBVR - Texas Instruments
Dallas, TX, United States
OPA364 1.8V, High CMR, RRIO Op Amp
OPA364IDBVR
OPA364 1.8V, High CMR, RRIO Op Amp OPA364IDBVR
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125

1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26282-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26282-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26282-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26282-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26282-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26282-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26282-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26282-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26282-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVR - 144771-OPA364IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVR
144771-OPA364IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVR 144771-OPA364IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 144771-OPA364IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144771-OPA364IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
7MHz 5.5V SOT-23 Operational Amplifier IC - 687-OPA364IDBVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7MHz 5.5V SOT-23 Operational Amplifier IC
687-OPA364IDBVR
7MHz 5.5V SOT-23 Operational Amplifier IC 687-OPA364IDBVR
1-Ch 7MHz RRIO Op Amp, SOT-23-5, 1.8-5.5V Product overview: OPA364IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364IDBVR can be used for catalog matching and distributor lookup.

1-Ch 7MHz RRIO Op Amp, SOT-23-5, 1.8-5.5V Product overview: OPA364IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA364IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA364IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA364IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA364IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA364IDBVR
Instrumentation, OP Amps, Buffer Amps OPA364IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA364IDBVR
Operational Amplifiers - Op Amps OPA364IDBVR
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA364IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA364IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA364IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA364IDBVR
Instrumentation, OP Amps, Buffer Amps OPA364IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA364IDBVR 296-26282-2-ND 144771-OPA364IDBVR 687-OPA364IDBVR OPA364IDBVR OPA364IDBVR OPA364IDBVR OPA364IDBVR OPA364IDBVR
Product Name OPA364 1.8V, High CMR, RRIO Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVR 7MHz 5.5V SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 1.8 volts 1.8 volts
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
 - CLC446AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers