The OPA376-Q1 is a single-channel, AEC-Q100 qualified operational amplifier designed for automotive applications, operating from -40°C to +125°C. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with a supply voltage range of 2.2 V to 5.5 V. The device offers a typical quiescent current of 760 μA, a gain bandwidth product of 5.5 MHz, a low offset voltage of 5 μV, and an input noise density of 7.5 nV/√Hz at 1 kHz. It supports rail-to-rail input and output operation and is suitable for precision, portable, and battery-powered applications.
Automotive Catalog Precision, Low Noise, Low Iq Operational Amplifier 5-SOT-23 -40 to 125
Low Noise Op Amp, 5.5MHz GBW, 5uV Vos, 1Ch, SOT-23-5 Product overview: OPA376AQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA376AQDBVRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233708-OPA376AQDBVR
Series: Automotive, AEC-Q100, e-trim
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Family Name: OPA376-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 760μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 5.5MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4175AOEUK; MAX4175BBEUK-T; MAX4076EUK;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Amplifiers AC Prec,Low Noise,Lo Iq Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA376AQDBVRQ1 | 687-OPA376AQDBVRQ1 | 1233708-OPA376AQDBVRQ1 | 296-36701-2-ND | OPA376AQDBVRQ1 | OPA376AQDBVRQ1 | OPA376AQDBVRQ1 | OPA376AQDBVRQ1 | OPA376AQDBVRQ1 |
| Product Name | OPA376-Q1 Automotive Catalog Precision, Low Noise, Low Iq Operational Amplifier | 5.5MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA376AQDBVRQ1 | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | |||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | ||||||||
| CMRR | 76 dB |