Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps OPA2991SIRUGR

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-OPA2991SIRUGRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2991SIRUGRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2991SIRUGRCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2991SIRUGRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2991SIRUGRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2991SIRUGRTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2991SIRUGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2991SIRUGRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2991SIRUGRDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Dual 4.5MHz 42V Operational Amplifier IC - 687-OPA2991SIRUGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4.5MHz 42V Operational Amplifier IC
687-OPA2991SIRUGR
Dual 4.5MHz 42V Operational Amplifier IC 687-OPA2991SIRUGR
Dual 4.5MHz Rail-to-Rail Op Amp, 42V, 10-Pin X2QFN Product overview: OPA2991SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 42V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 42V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2991SIRUGR can be used for catalog matching and distributor lookup.

Dual 4.5MHz Rail-to-Rail Op Amp, 42V, 10-Pin X2QFN Product overview: OPA2991SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 42V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 42V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2991SIRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319777-OPA2991SIRUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319777-OPA2991SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319777-OPA2991SIRUGR
Manufacturer: Texas Instruments Win Source Part Number: 1319777-OPA2991SIRUG R Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 21V/µs Gain Bandwidth Product: 4.5 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 125 µV Current - Supply: 560µA (x2 Channels) Current - Output / Channel: 75 mA Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-XFQFN ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-OPA2991SIRUGRDKR ,296-OPA2991SIRUGRTR ,296-OPA2991SIRUGRCT Base Product Number: OPA2991 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 40 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319777-OPA2991SIRUGR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 21V/µs
Gain Bandwidth Product: 4.5 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 125 µV
Current - Supply: 560µA (x2 Channels)
Current - Output / Channel: 75 mA
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-XFQFN
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA2991SIRUGRDKR,296-OPA2991SIRUGRTR,296-OPA2991SIRUGRCT
Base Product Number: OPA2991
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 40 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2991SIRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2991SIRUGR
Instrumentation, OP Amps, Buffer Amps OPA2991SIRUGR
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2991SIRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2991SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2991SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2991SIRUGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2991SIRUGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2991SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2991SIRUGR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2991SIRUGR
Instrumentation, OP Amps, Buffer Amps OPA2991SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-OPA2991SIRUGRCT-ND 687-OPA2991SIRUGR 1319777-OPA2991SIRUGR OPA2991SIRUGR OPA2991SIRUGR OPA2991SIRUGR OPA2991SIRUGR
Product Name Instrumentation, Op Amps, Buffer Amps Dual 4.5MHz 42V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.5600 milliamps 0.5600 milliamps 0.5600 milliamps 0.5600 milliamps
Slew Rate 21 V/µs 21 V/µs 21 V/µs 2.10E-5 V/µs 21 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 10-XFQFN 10-XFQFN 10-XFQFN Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data