The OPA345NA/3K is a single-channel, low-power, rail-to-rail CMOS operational amplifier in a SOT-23-5 package, designed for single-supply operation from 2.5V to 5.5V. It has a gain-bandwidth product of 3MHz and a slew rate of 2V/µs, optimized for gains of five or greater. The device features rail-to-rail input and output swing within 1mV of the supplies, a quiescent current of 150µA typical at 5.5V, and an operating temperature range of -40°C to 85°C. Input offset voltage is ±1mV maximum at 25°C, with input bias current of ±10pA. Total harmonic distortion plus noise is 0.006% at 1kHz. The amplifier supports capacitive loads as indicated in typical curves, and is specified for operation from -55°C to 125°C ambient under non-stressed conditions.
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1084874-OPA345NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Single 3MHz, single-supply, rail-to-rail operational amplifiers MicroAmplifier™ series 5-SOT-23 -40 to 85 Product overview: OPA345NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA345NA/3K can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Lo Pwr Single-Sply Rail-to-Rail
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 3MHZ RRO SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA345NA/3K | 1084874-OPA345NA/3K | 296-50370-6-ND | 687-OPA345NA/3K | OPA345NA/3K | OPA345NA/3K | OPA345NA/3K | OPA345NA/3K | 815-OPA345NA/3K | OPA345NA/3K |
| Product Name | OPA345 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA345NA/3K | Instrumentation, Op Amps, Buffer Amps | 3MHz SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 3MHZ RRO SOT23-5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.5 volts | ||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 76 dB |