The OPA353NA/250 is a high-speed, single-supply, rail-to-rail operational amplifier from Texas Instruments, designed for low-cost, miniature applications. It features a wide bandwidth of 44 MHz and a high slew rate of 22 V/µs, making it suitable for driving analog-to-digital converters and applications in audio processing, video processing, and data acquisition. This operational amplifier operates on a supply voltage range of 2.7V to 5.5V and is specified for a temperature range of -40°C to +85°C. It offers rail-to-rail input and output capabilities, achieving output voltage swings within 10 mV of the supply rails with a 10 kΩ load. The OPA353NA/250 has low noise characteristics, with an input voltage noise density of 5 nV/,àöHz, and low total harmonic distortion plus noise (THD+N) of 0.0006%. The device is available in compact surface mount packages, including the 5-lead SOT-23-5 and SO-8, which provide flexibility for various design requirements. Its low input bias current and high common-mode rejection ratio enhance its performance in precision applications. Overall, the OPA353NA/250 is a versatile choice for engineers seeking a reliable operational amplifier for high-speed and low-voltage applications.
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
High-Speed Op Amp, 44MHz BW, SOT-23-5, Single, CMOS Product overview: OPA353NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA353NA/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026086-OPA353NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 44MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail
IC OPAMP GP 44MHZ RRO SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP AMP, HIGH SPEED RRI/O, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:44MHz; Slew Rate:22V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA353NA/250 | OPA353NADKR-ND | 687-OPA353NA/250 | 026086-OPA353NA/250 | OPA353NA/250 | 815-OPA353NA/250 | OPA353NA/250 | 28AH4565 | OPA353NA/250 | OPA353NA/250 | OPA353NA/250 |
| Product Name | OPA353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 44MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA353NA/250 | High Speed Operational Amplifiers | IC OPAMP GP 44MHZ RRO SOT23-5 | Instrumentation, OP Amps, Buffer Amps | Op Amp, High Speed Rri/o, Sot-23-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 8 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 8000 microamps | ||||||||||
| CMRR | 76 dB |