Texas Instruments OPA365-Q1 Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AQDBVRQ1

Description
Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA365-Q1 Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier - OPA365AQDBVRQ1 - Texas Instruments
Dallas, TX, United States
OPA365-Q1 Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier
OPA365AQDBVRQ1
OPA365-Q1 Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AQDBVRQ1
Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23 -40 to 125

Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC
687-OPA365AQDBVRQ1
50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC 687-OPA365AQDBVRQ1
50MHz Rail-to-Rail Op Amp, 2.2V-5.5V, 1ch, SOT-23-5 Product overview: OPA365AQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AQDBVRQ1 can be used for catalog matching and distributor lookup.

50MHz Rail-to-Rail Op Amp, 2.2V-5.5V, 1ch, SOT-23-5 Product overview: OPA365AQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AQDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27404-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27404-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27404-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27404-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27404-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27404-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27404-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27404-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27404-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AQDBVRQ1 - 1084928-OPA365AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AQDBVRQ1
1084928-OPA365AQDBVRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AQDBVRQ1 1084928-OPA365AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1084928-OPA365AQDBVR Q1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V Operating Supply Current: 4.6mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 50MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1084928-OPA365AQDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Operating Supply Current: 4.6mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 50MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - OPA365AQDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 200uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 200uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA365AQDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA365AQDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA365AQDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA365AQDBVRQ1
Instrumentation, OP Amps, Buffer Amps OPA365AQDBVRQ1
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA365AQDBVRQ1
Operational Amplifiers - Op Amps OPA365AQDBVRQ1
Operational Amplifiers - Op Amps 2.2V,50MHz,Low-Noise Sgl-Sply R-R Op Amp

Operational Amplifiers - Op Amps 2.2V,50MHz,Low-Noise Sgl-Sply R-R Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA365AQDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA365AQDBVRQ1
Instrumentation, OP Amps, Buffer Amps OPA365AQDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA365AQDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA365AQDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers OPA365AQDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Op-Amp, Aec-Q100, 50Mhz, 25V/us, Sot23-5; No. Of Amplifiers Texas Instruments - 28AH4572 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 50Mhz, 25V/us, Sot23-5; No. Of Amplifiers Texas Instruments
28AH4572
Op-Amp, Aec-Q100, 50Mhz, 25V/us, Sot23-5; No. Of Amplifiers Texas Instruments 28AH4572
OP-AMP, AEC-Q100, 50MHZ, 25V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OP-AMP, AEC-Q100, 50MHZ, 25V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA365AQDBVRQ1 687-OPA365AQDBVRQ1 296-27404-2-ND 1084928-OPA365AQDBVRQ1 OPA365AQDBVRQ1 OPA365AQDBVRQ1 OPA365AQDBVRQ1 OPA365AQDBVRQ1 OPA365AQDBVRQ1 OPA365AQDBVRQ1 28AH4572
Product Name OPA365-Q1 Automotive Catalog 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AQDBVRQ1 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, Aec-Q100, 50Mhz, 25V/us, Sot23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts 2.2 volts
Quiescent Current (IQ) 5000 microamps
GBW 50 MHz 50 MHz 50 MHz 50 MHz
Slew Rate 25 V/µs 25 V/µs 25 V/µs 25 V/µs 25 V/µs 25 V/µs 2.50E-5 V/µs
Unlock Full Specs
to access all available technical data