Texas Instruments OPA344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA344NA/250

Description
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA344NA/250 - Texas Instruments
Dallas, TX, United States
OPA344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA344NA/250
OPA344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA344NA/250
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85

Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85

Buy Now Datasheet
 - OPA344NA/250 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Op Amps - 6604904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604904
Op Amps 6604904
Texas Instruments OPA344NA/250

Texas Instruments OPA344NA/250

Supplier's Site
Op Amps - 6604904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6604904P
Op Amps 6604904P
Texas Instruments OPA344NA/250

Texas Instruments OPA344NA/250

Supplier's Site
Op Amps - 1219035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219035
Op Amps 1219035
Texas Instruments OPA344NA/250

Texas Instruments OPA344NA/250

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - OPA344NACT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA344NACT-ND
Instrumentation, Op Amps, Buffer Amps OPA344NACT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA344NADKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA344NADKR-ND
Instrumentation, Op Amps, Buffer Amps OPA344NADKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA344NATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA344NATR-ND
Instrumentation, Op Amps, Buffer Amps OPA344NATR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1MHz SOT-23 Operational Amplifier IC
687-OPA344NA/250
1MHz SOT-23 Operational Amplifier IC 687-OPA344NA/250
1MHz Op Amp, Single Supply, Rail-to-Rail, SOT-23 Product overview: OPA344NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA344NA/250 can be used for catalog matching and distributor lookup.

1MHz Op Amp, Single Supply, Rail-to-Rail, SOT-23 Product overview: OPA344NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA344NA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA344NA/250 - 1084870-OPA344NA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA344NA/250
1084870-OPA344NA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA344NA/250 1084870-OPA344NA/250
Manufacturer: Texas Instruments Win Source Part Number: 1084870-OPA344NA/250 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 150μA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1084870-OPA344NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA344NA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA344NA/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA344NA/250
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA344NA/250 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA344NA/250
Instrumentation, OP Amps, Buffer Amps OPA344NA/250
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, 1Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 75C4871 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
75C4871
Op Amp, 1Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 75C4871
OP AMP, 1MHZ, 0.8V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.8V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op-Amp, 1Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 33AH4596 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
33AH4596
Op-Amp, 1Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 33AH4596
OP-AMP, 1MHZ, 0.8V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.8V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op-Amp, 1Mhz, 0.8V/us, Sot-23-5; Msl Texas Instruments - 52AH7363 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.8V/us, Sot-23-5; Msl Texas Instruments
52AH7363
Op-Amp, 1Mhz, 0.8V/us, Sot-23-5; Msl Texas Instruments 52AH7363
OP-AMP, 1MHZ, 0.8V/US, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.8V/US, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA344NA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA344NA/250
Instrumentation, OP Amps, Buffer Amps OPA344NA/250
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA344NA/250
Operational Amplifiers - Op Amps OPA344NA/250
Operational Amplifiers - Op Amps Lo Pwr Single-Sply Rail-to-Rail

Operational Amplifiers - Op Amps Lo Pwr Single-Sply Rail-to-Rail

Buy Now Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - OPA344NA/250 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA344NA/250
Operational Amplifier/Comparator >> Precision OpAmps OPA344NA/250
1MHz 0.2pA Single SOT-23-5 Precision OpAmps ROHS

1MHz 0.2pA Single SOT-23-5 Precision OpAmps ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA344NA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA344NA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA344NA/250
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA344NA/250 OPA344NA/250 6604904 6604904P OPA344NACT-ND 687-OPA344NA/250 1084870-OPA344NA/250 OPA344NA/250 OPA344NA/250 75C4871 33AH4596 OPA344NA/250 OPA344NA/250 OPA344NA/250 OPA344NA/250
Product Name OPA344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps 1MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA344NA/250 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 1Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Op-Amp, 1Mhz, 0.8V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> Precision OpAmps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 3 to 5 volts 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 250 microamps 250000 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - CLC401AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers