Quad High Speed Precision Difet(R) Operational Amplifier 14-CDIP SB
Quad Op Amp, 6.4MHz GBW, 35V/µs Slew Rate, 4pA Ib, CDIP Product overview: OPA404BG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA404BG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233723-OPA404BG
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 14-CDIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 260μV
Family Name: OPA404
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-CDIP
Output Current per Channel: 10mA
SR - Slew Rate: 35 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V
Alternative Parts (Cross-Reference): LT1114S; OP471FYZ; OP471FY;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-CDIP
Precision Amplifiers Quad High Speed Precision Difet
IC OPAMP GP 4 CIRCUIT 14CDIP
General Purpose Amplifier 4 Circuit 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA404BG | 687-OPA404BG | 1233723-OPA404BG | 296-OPA404BG-ND | OPA404BG | OPA404BG | OPA404BG |
| Product Name | OPA404 Quad High Speed Precision Difet(R) Operational Amplifier | Quad 6.4MHz 35V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA404BG | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 36 volts | ||||
| VOS | 0.7500 millivolts | 0.2600 millivolts | 0.2600 millivolts | ||||
| Quiescent Current (IQ) | 2500 microamps | ||||||
| CMRR | 92 dB |