Texas Instruments OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers OPA349SA/3KG4

Description
1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SC70
Request a Quote Datasheet
Description
1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers - OPA349SA/3KG4 - Texas Instruments
Dallas, TX, United States
OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers
OPA349SA/3KG4
OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers OPA349SA/3KG4
1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SC70

1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SC70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349SA/3KG4 - 042008-OPA349SA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349SA/3KG4
042008-OPA349SA/3KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349SA/3KG4 042008-OPA349SA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 042008-OPA349SA/3KG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 70kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042008-OPA349SA/3KG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 70kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA349SA/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA349SA/3KG4-ND
Instrumentation, Op Amps, Buffer Amps OPA349SA/3KG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
1uA 70kHz 5.5V Operational Amplifier IC
687-OPA349SA/3KG4
1uA 70kHz 5.5V Operational Amplifier IC 687-OPA349SA/3KG4
1uA CMOS Op Amp, 70kHz BW, 1.8-5.5V, 8mA Out Product overview: OPA349SA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, 70kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1uA, 70kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA349SA/3KG4 can be used for catalog matching and distributor lookup.

1uA CMOS Op Amp, 70kHz BW, 1.8-5.5V, 8mA Out Product overview: OPA349SA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, 70kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1uA, 70kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA349SA/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA349SA/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA349SA/3KG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA349SA/3KG4
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349SA/3KG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA349SA/3KG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA349SA/3KG4
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA349SA/3KG4
Operational Amplifiers - Op Amps OPA349SA/3KG4
Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier

Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA349SA/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA349SA/3KG4
Instrumentation, OP Amps, Buffer Amps OPA349SA/3KG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA349SA/3KG4 042008-OPA349SA/3KG4 OPA349SA/3KG4-ND 687-OPA349SA/3KG4 OPA349SA/3KG4 OPA349SA/3KG4 OPA349SA/3KG4 OPA349SA/3KG4
Product Name OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349SA/3KG4 Instrumentation, Op Amps, Buffer Amps 1uA 70kHz 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 10 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 2 microamps
CMRR 52 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers