The OPA330AIDR is a single-channel, zero-drift CMOS operational amplifier with a maximum offset voltage of 50 µV and drift of 0.25 µV/°C, designed for low-voltage, battery-powered applications. It operates from 1.8 V to 5.5 V with a maximum quiescent current of 35 µA and features rail-to-rail input and output. The device is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is specified for operation from -40°C to 125°C. Internal EMI filtering is included, and the amplifier supports applications such as current sensing, medical instrumentation, and electronic scales.
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233623-OPA330AIDR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Op Amp, 1-Ch, RRIO, 0.35MHz, SOIC-8, SMT Product overview: OPA330AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 50uV Offset-Max, CMOS, PDSO8
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA330AIDR | 1233623-OPA330AIDR | 296-25309-1-ND | 687-OPA330AIDR | OPA330AIDR | OPA330AIDR | OPA330AIDR | OPA330AIDR | OPA330AIDR |
| Product Name | OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDR | Instrumentation, Op Amps, Buffer Amps | 0.35MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | |||||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | |||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 100 dB |