High Speed, Low Noise, Single Supply CMOS Operational Amplifier 6-SOT-23 -40 to 125
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1084804-OPA300AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 80 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
150MHz Op Amp, 80V/µs Slew Rate, CMOS, SOT-23-6 Product overview: OPA300AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA300AIDBVT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Hi-Speed Low Noise Single Supply CMOS
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA300AIDBVT | OPA300AIDBVT | 296-18506-1-ND | 1084804-OPA300AIDBVT | 687-OPA300AIDBVT | OPA300AIDBVT | OPA300AIDBVT | OPA300AIDBVT | OPA300AIDBVT |
| Product Name | OPA300 High Speed, Low Noise, Single Supply CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA300AIDBVT | 150MHz 80V SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | |||||
| Quiescent Current (IQ) | 12000 microamps | ||||||||
| GBW | 150 MHz | 150 MHz | 150 MHz |