Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp 10-QFN -40 to 85
205MHz Dual Op Amp, Rail-to-Rail, 1.25-5.5V, 1mA, QFN Product overview: OPA2836IRUNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 205MHz, 5.5V, 1mA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 205MHz, 5.5V, 1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2836IRUNT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1084797-OPA2836IRUNT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 205MHz
Amplifier Type: Voltage Feedback
Slew Rate: 580 V/μs
Current - Input Bias: 650nA
Voltage - Input Offset: 65μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 118MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-WQFN (2x2)
OP AMP, 205MHZ, 560V/S, 65V, QFN-10; NO.; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP VFB 2 CIRCUIT 10WQFN
IC OPAMP VFB 2 CIRCUIT 10WQFN
IC OPAMP VFB 2 CIRCUIT 10WQFN
High Speed Operational Amplifiers Dual,Very Low Pwr RRO,Neg Rail in,VFB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2836IRUNT | 687-OPA2836IRUNT | 296-29672-1-ND | 1084797-OPA2836IRUNT | OPA2836IRUNT | 26AJ7811 | OPA2836IRUNT | OPA2836IRUNT | OPA2836IRUNT | OPA2836IRUNT |
| Product Name | OPA2836 Dual, Very Low Power, Rail to Rail out, Negative Rail in, VFB Op Amp | Dual 205MHz 5.5V 1mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2836IRUNT | Instrumentation, OP Amps, Buffer Amps | Op Amp, 205Mhz, 560V/s, 65V, Qfn-10; No.; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 0.4000 millivolts | 0.0650 millivolts | 0.0650 millivolts | 0.0650 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps |