2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125
200MHz CMOS Op Amp, 360V/µs Slew Rate, 100mA Output, 1-Ch, 8-SOIC Product overview: OPA355UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355UAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233671-OPA355UAG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: CMOS
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA355
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 360 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): EL8100ISZ-T13; MAX4488ASA-T; EL8100ISZ-T7;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC CMOS 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl
IC CMOS 1 CIRCUIT 8SOIC
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA355UAG4 | 687-OPA355UAG4 | 1233671-OPA355UAG4 | OPA355UAG4-ND | OPA355UAG4 | OPA355UAG4 | OPA355UAG4 | OPA355UAG4 |
| Product Name | OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown | 200MHz 360V 100mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UAG4 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.7 volts | |||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 14000 microamps |