Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 791006-OPA37GU/2K5
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Family Name: OPA37
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.3mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 25mA
SR - Slew Rate: 11.9 V/μs
GBP - Gain Bandwidth Product: 63MHz
Dual Supply Voltage (±): 8 V ~ 44 V, ±4 V ~ 22 V
Alternative Parts (Cross-Reference): AD707KR-REEL; LT1037IS8#PBF; LT1037IS8; LT1037IS8#TR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Op Amp, 63MHz BW, 100uV Vos, 1-Ch, 8-SOIC Product overview: OPA37GU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 63MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA37GU/2K5 can be used for catalog matching and distributor lookup.
Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier
IC OPAMP GP 63MHZ 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA37GU/2K5 | 791006-OPA37GU/2K5 | 296-48633-6-ND | 687-OPA37GU/2K5 | OPA37GU/2K5 | 815-OPA37GU/2K5 | OPA37GU/2K5 | OPA37GU/2K5 | OPA37GU/2K5 | OPA37GU/2K5 |
| Product Name | OPA37 Ultra-Low Noise Precision Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA37GU/2K5 | Instrumentation, Op Amps, Buffer Amps | 63MHz SOIC Operational Amplifier IC | Precision Amplifiers | IC OPAMP GP 63MHZ 8SOIC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 44 volts | 22 volts | 8 volts | 44 volts | ||||||
| Quiescent Current (IQ) | 5700 microamps | |||||||||
| GBW | 63 MHz | 63 MHz | 63 MHz | 63 MHz | ||||||
| Slew Rate | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 1.19E-5 V/µs |