Texas Instruments OPA364 1.8V, High CMR, RRIO Op Amp OPA364AIDBVT

Description
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA364 1.8V, High CMR, RRIO Op Amp - OPA364AIDBVT - Texas Instruments
Dallas, TX, United States
OPA364 1.8V, High CMR, RRIO Op Amp
OPA364AIDBVT
OPA364 1.8V, High CMR, RRIO Op Amp OPA364AIDBVT
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125

1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13885-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13885-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13885-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13885-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13885-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13885-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13885-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13885-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13885-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op Amps - 4618908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4618908
Op Amps 4618908
Texas Instruments OPA364AIDBVT

Texas Instruments OPA364AIDBVT

Supplier's Site
Op Amps - 4618908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4618908P
Op Amps 4618908P
Texas Instruments OPA364AIDBVT

Texas Instruments OPA364AIDBVT

Supplier's Site
Op Amps - 1624253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1624253
Op Amps 1624253
Texas Instruments OPA364AIDBVT

Texas Instruments OPA364AIDBVT

Supplier's Site
 - OPA364AIDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
7MHz 5.5V SOT-23 Operational Amplifier IC
687-OPA364AIDBVT
7MHz 5.5V SOT-23 Operational Amplifier IC 687-OPA364AIDBVT
1-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, SOT-23 Product overview: OPA364AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364AIDBVT can be used for catalog matching and distributor lookup.

1-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, SOT-23 Product overview: OPA364AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDBVT - 026100-OPA364AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDBVT
026100-OPA364AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDBVT 026100-OPA364AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 026100-OPA364AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026100-OPA364AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA364AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA364AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA364AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA364AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA364AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA364AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA364AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA364AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA364AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Op Amp, 7Mhz, 5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 21H3986 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 7Mhz, 5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
21H3986
Op Amp, 7Mhz, 5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 21H3986
OP AMP, 7MHZ, 5V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 7MHZ, 5V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, High Cmr Rri/o, Sot-23-5; Msl Texas Instruments - 28AH4570 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, High Cmr Rri/o, Sot-23-5; Msl Texas Instruments
28AH4570
Op Amp, High Cmr Rri/o, Sot-23-5; Msl Texas Instruments 28AH4570
OP AMP, HIGH CMR RRI/O, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, HIGH CMR RRI/O, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA364AIDBVT
Operational Amplifiers - Op Amps OPA364AIDBVT
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA364AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA364AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA364AIDBVT 296-13885-2-ND 4618908 4618908P OPA364AIDBVT 687-OPA364AIDBVT 026100-OPA364AIDBVT OPA364AIDBVT OPA364AIDBVT OPA364AIDBVT 21H3986 28AH4570 OPA364AIDBVT OPA364AIDBVT
Product Name OPA364 1.8V, High CMR, RRIO Op Amp Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps 7MHz 5.5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364AIDBVT Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 7Mhz, 5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Op Amp, High Cmr Rri/o, Sot-23-5; Msl Texas Instruments Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 3 to 5 volts 2.75 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts 0.9000 to 2.75 volts
VOS 0.5000 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data