Texas Instruments OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDRG4

Description
1MHz, 45uA, RRIO, Single Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Single Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA348 1MHz, 45uA, RRIO, Single Op Amp - OPA348AIDRG4 - Texas Instruments
Dallas, TX, United States
OPA348 1MHz, 45uA, RRIO, Single Op Amp
OPA348AIDRG4
OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDRG4
1MHz, 45uA, RRIO, Single Op Amp 8-SOIC -40 to 125

1MHz, 45uA, RRIO, Single Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDRG4 - 888128-OPA348AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDRG4
888128-OPA348AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDRG4 888128-OPA348AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 888128-OPA348AIDRG4 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA348 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 888128-OPA348AIDRG4
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA348
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA348AIDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA348AIDRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA348AIDRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHz SOIC Operational Amplifier IC
687-OPA348AIDRG4
1MHz SOIC Operational Amplifier IC 687-OPA348AIDRG4
1MHz Op-Amp, 1-Ch, RRO, CMOS, 8-SOIC Product overview: OPA348AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDRG4 can be used for catalog matching and distributor lookup.

1MHz Op-Amp, 1-Ch, RRO, CMOS, 8-SOIC Product overview: OPA348AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA348AIDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA348AIDRG4
Instrumentation, OP Amps, Buffer Amps OPA348AIDRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA348AIDRG4
Operational Amplifiers - Op Amps OPA348AIDRG4
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA348AIDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA348AIDRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA348AIDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA348AIDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA348AIDRG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA348AIDRG4 888128-OPA348AIDRG4 OPA348AIDRG4-ND 687-OPA348AIDRG4 OPA348AIDRG4 OPA348AIDRG4 OPA348AIDRG4 OPA348AIDRG4
Product Name OPA348 1MHz, 45uA, RRIO, Single Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDRG4 Instrumentation, Op Amps, Buffer Amps 1MHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CGS74C2525MX - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details