250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 8-SO PowerPAD -40 to 125
250MHz Op Amp, Rail-to-Rail CMOS, 150V/µs Slew Rate, 100mA Output Product overview: OPA354AIDDAG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA354AIDDAG3 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Single
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA354AIDDAG3 | 687-OPA354AIDDAG3 | 296-50636-ND | OPA354AIDDAG3 | OPA354AIDDAG3 | OPA354AIDDAG3 | OPA354AIDDAG3 |
| Product Name | OPA354 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier | 250MHz 150V 100mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||||
| VOS | 8 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps |