Texas Instruments OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series OPA337UA

Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 8-SOIC -40 to 85
Request a Quote
Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA337UA is a single CMOS operational amplifier in an SO-8 surface-mount package, designed for low-cost and miniature applications with single-supply operation from 2.5V to 5.5V. It features rail-to-rail output swing, a gain-bandwidth product of 3MHz, a slew rate of 1.2V/µs, and quiescent current of 525µA per amplifier. The input common-mode voltage range includes ground, and input bias current is 10pA maximum. It is specified for operation from −40°C to +85°C and is unity-gain stable.

Datasheet Summary
Powered by GS/AI

The OPA337UA is a single CMOS operational amplifier in an SO-8 surface-mount package, designed for low-cost and miniature applications with single-supply operation from 2.5V to 5.5V. It features rail-to-rail output swing, a gain-bandwidth product of 3MHz, a slew rate of 1.2V/µs, and quiescent current of 525µA per amplifier. The input common-mode voltage range includes ground, and input bias current is 10pA maximum. It is specified for operation from −40°C to +85°C and is unity-gain stable.

Suppliers

Company
Product
Description
Supplier Links
OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series - OPA337UA - Texas Instruments
Dallas, TX, United States
OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series
OPA337UA
OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series OPA337UA
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 8-SOIC -40 to 85

MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 8-SOIC -40 to 85

Buy Now Datasheet
 - OPA337UA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
 - OPA337UA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337UA - 1233639-OPA337UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337UA
1233639-OPA337UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337UA 1233639-OPA337UA
Manufacturer: Texas Instruments Win Source Part Number: 1233639-OPA337UA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233639-OPA337UA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3MHz 1.2V SOIC Operational Amplifier IC
687-OPA337UA
3MHz 1.2V SOIC Operational Amplifier IC 687-OPA337UA
1-Ch CMOS Op Amp, 3MHz GBW, 3mV Vos, 1.2V/µs SR, 8-SOIC Product overview: OPA337UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.2V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA337UA can be used for catalog matching and distributor lookup.

1-Ch CMOS Op Amp, 3MHz GBW, 3mV Vos, 1.2V/µs SR, 8-SOIC Product overview: OPA337UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.2V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA337UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44422-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44422-5-ND
Instrumentation, Op Amps, Buffer Amps 296-44422-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA337UA
Operational Amplifiers - Op Amps OPA337UA
Operational Amplifiers - Op Amps Singly Sup CMOS

Operational Amplifiers - Op Amps Singly Sup CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA337UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA337UA
Instrumentation, OP Amps, Buffer Amps OPA337UA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA337UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA337UA
Integrated Circuits (ICs) - Linear - Amplifiers OPA337UA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA337UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA337UA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 16916367 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16916367
Linear Amplifier IC 16916367
IC, OP AMP, 3MHZ, 1.2V/ US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:3MHZ, SLEW RATE:1.2V/ S, SUPPLY VOLTAGE RANGE:2.5V TO 5.5V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS: 8 PINS, OPERATING TEMPERATURE MIN:-40 C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, 3MHZ, 1.2V/ US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:3MHZ, SLEW RATE:1.2V/ S, SUPPLY VOLTAGE RANGE:2.5V TO 5.5V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS: 8 PINS, OPERATING TEMPERATURE MIN:-40 C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA337UA OPA337UA 1233639-OPA337UA 687-OPA337UA 296-44422-5-ND OPA337UA OPA337UA OPA337UA OPA337UA 16916367
Product Name OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337UA 3MHz 1.2V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
VOS 3 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402MCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers