Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual, Low-Power, Precision, Rail-to-Rail Output, 105MHz, Voltage Feedback Amplifier 8-VSSOP -40 to 125 Product overview: OPA2837IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 105MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 105MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2837IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319526-OPA2837IDGKR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 105 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 105V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 340 nA
Voltage - Input Offset: 30 µV
Current - Supply: 592µA (x2 Channels)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49464-2,296-4946
Base Product Number: OPA2837
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.4 V
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
IC OPAMP VFB 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual, Low-Power, Precision, Rail-to-Rail Output, 105MHz, Voltage Feedback Amplifier 8-VSSOP -40 to 125
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-49464-2-ND | 687-OPA2837IDGKR | 1319526-OPA2837IDGKR | OPA2837IDGKR | OPA2837IDGKR | OPA2837IDGKR | OPA2837IDGKR | OPA2837IDGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 105MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5920 milliamps | 0.5920 milliamps | 0.5920 milliamps | 0.5920 milliamps | ||||
| Slew Rate | 105 V/µs | 105 V/µs | 1.05E-4 V/µs | 105 V/µs | 105 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |