Texas Instruments OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355UA/2K5

Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown - OPA355UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown
OPA355UA/2K5
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355UA/2K5
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA/2K5 - 1233670-OPA355UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA/2K5
1233670-OPA355UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA/2K5 1233670-OPA355UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1233670-OPA355UA/2K5 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: CMOS Current - Input Bias: 3pA Voltage - Input Offset: 2mV Family Name: OPA355 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 100mA SR - Slew Rate: 360 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): EL8100ISZ-T7; MAX4475ASA-T; MAX4256ESA-T; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233670-OPA355UA/2K5
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: CMOS
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA355
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 360 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): EL8100ISZ-T7; MAX4475ASA-T; MAX4256ESA-T;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49848-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49848-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49848-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49848-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49848-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49848-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49848-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49848-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49848-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
200MHz 360V 100mA Operational Amplifier IC
687-OPA355UA/2K5
200MHz 360V 100mA Operational Amplifier IC 687-OPA355UA/2K5
CMOS Op Amp, 200MHz GBW, 360V/µs Slew Rate, 100mA Output Product overview: OPA355UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355UA/2K5 can be used for catalog matching and distributor lookup.

CMOS Op Amp, 200MHz GBW, 360V/µs Slew Rate, 100mA Output Product overview: OPA355UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA355UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA355UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA355UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA355UA/2K5
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA355UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA355UA/2K5
IC CMOS 1 CIRCUIT 8SOIC

IC CMOS 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA355UA/2K5
High Speed Operational Amplifiers OPA355UA/2K5
High Speed Operational Amplifiers Single 200MHz 2.5V

High Speed Operational Amplifiers Single 200MHz 2.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA355UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA355UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA355UA/2K5
IC CMOS 1 CIRCUIT 8SOIC

IC CMOS 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA355UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA355UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA355UA/2K5
IC CMOS 1 CIRCUIT 8SOIC

IC CMOS 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA355UA/2K5 1233670-OPA355UA/2K5 296-49848-2-ND 687-OPA355UA/2K5 OPA355UA/2K5 OPA355UA/2K5 OPA355UA/2K5 OPA355UA/2K5 OPA355UA/2K5 OPA355UA/2K5
Product Name OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355UA/2K5 Instrumentation, Op Amps, Buffer Amps 200MHz 360V 100mA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.7 volts 2.7 volts
VOS 2 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data