Texas Instruments OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA330AIDCKTG4

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA330AIDCKTG4 - Texas Instruments
Dallas, TX, United States
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA330AIDCKTG4
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA330AIDCKTG4
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKTG4 - 1233622-OPA330AIDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKTG4
1233622-OPA330AIDCKTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKTG4 1233622-OPA330AIDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1233622-OPA330AIDCKT G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 200pA Voltage - Input Offset: 8μV Family Name: OPA330 Categories: Integrated Circuits (ICs) Operating Supply Current: 21μA Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Output Current per Channel: 5mA SR - Slew Rate: 0.16 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4490AXK-T; MAX4230AXK; ISL28130FEZ-T7A; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233622-OPA330AIDCKTG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Family Name: OPA330
Categories: Integrated Circuits (ICs)
Operating Supply Current: 21μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4490AXK-T; MAX4230AXK; ISL28130FEZ-T7A;
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA330AIDCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA330AIDCKTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA330AIDCKTG4-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.75V 5.5V Operational Amplifier IC
687-OPA330AIDCKTG4
2.75V 5.5V Operational Amplifier IC 687-OPA330AIDCKTG4
Op Amp Single Precision Amplifier R-R I/O ±2.75V/5.5V 5-Pin SC-70 T/R Product overview: OPA330AIDCKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDCKTG4 can be used for catalog matching and distributor lookup.

Op Amp Single Precision Amplifier R-R I/O ±2.75V/5.5V 5-Pin SC-70 T/R Product overview: OPA330AIDCKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.75V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA330AIDCKTG4
Precision Amplifiers OPA330AIDCKTG4
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA330AIDCKTG4
Instrumentation, OP Amps, Buffer Amps OPA330AIDCKTG4
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA330AIDCKTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA330AIDCKTG4
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA330AIDCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA330AIDCKTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA330AIDCKTG4
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA330AIDCKTG4 1233622-OPA330AIDCKTG4 OPA330AIDCKTG4-ND 687-OPA330AIDCKTG4 OPA330AIDCKTG4 OPA330AIDCKTG4 OPA330AIDCKTG4 OPA330AIDCKTG4
Product Name OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKTG4 Instrumentation, Op Amps, Buffer Amps 2.75V 5.5V Operational Amplifier IC Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts
VOS 0.0500 millivolts 0.0080 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA117 High Common-Mode Voltage Difference Amplifier - INA117KUG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
6 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
12 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers