Texas Instruments OPA364 1.8V, High CMR, RRIO Op Amp OPA364IDBVTG4

Description
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote
Description
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA364IDBVTG4 is a high-performance, single-supply operational amplifier designed for low-voltage applications. It operates within a supply range of 1.8 V to 5.5 V and features a bandwidth of 7 MHz, making it suitable for various signal conditioning tasks. The amplifier provides a typical common-mode rejection ratio (CMRR) of 90 dB and a slew rate of 5 V/µs, ensuring reliable performance in demanding applications. This device has a low offset voltage of 500 µV maximum and a quiescent current of 750 µA per channel, which is beneficial for battery-powered systems. Additionally, it includes a shutdown mode that reduces current consumption to less than 1 µA, enhancing energy efficiency. The OPA364IDBVTG4 is available in a compact SOT-23 package, making it suitable for space-constrained designs. Its operational temperature range is specified from -40°C to +125°C, ensuring robustness in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The OPA364IDBVTG4 is a high-performance, single-supply operational amplifier designed for low-voltage applications. It operates within a supply range of 1.8 V to 5.5 V and features a bandwidth of 7 MHz, making it suitable for various signal conditioning tasks. The amplifier provides a typical common-mode rejection ratio (CMRR) of 90 dB and a slew rate of 5 V/µs, ensuring reliable performance in demanding applications. This device has a low offset voltage of 500 µV maximum and a quiescent current of 750 µA per channel, which is beneficial for battery-powered systems. Additionally, it includes a shutdown mode that reduces current consumption to less than 1 µA, enhancing energy efficiency. The OPA364IDBVTG4 is available in a compact SOT-23 package, making it suitable for space-constrained designs. Its operational temperature range is specified from -40°C to +125°C, ensuring robustness in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
OPA364 1.8V, High CMR, RRIO Op Amp - OPA364IDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA364 1.8V, High CMR, RRIO Op Amp
OPA364IDBVTG4
OPA364 1.8V, High CMR, RRIO Op Amp OPA364IDBVTG4
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125

1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V SOT-23 Operational Amplifier IC
687-OPA364IDBVTG4
7MHz 5.5V SOT-23 Operational Amplifier IC 687-OPA364IDBVTG4
1-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, SOT-23-5 Product overview: OPA364IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364IDBVTG4 can be used for catalog matching and distributor lookup.

1-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, SOT-23-5 Product overview: OPA364IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35915-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35915-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35915-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVTG4 - 026101-OPA364IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVTG4
026101-OPA364IDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVTG4 026101-OPA364IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 026101-OPA364IDBVTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026101-OPA364IDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA364IDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA364IDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA364IDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA364IDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA364IDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA364IDBVTG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA364IDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA364IDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA364IDBVTG4
Operational Amplifiers - Op Amps OPA364IDBVTG4
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA364IDBVTG4 687-OPA364IDBVTG4 296-35915-2-ND 026101-OPA364IDBVTG4 OPA364IDBVTG4 OPA364IDBVTG4 OPA364IDBVTG4 OPA364IDBVTG4
Product Name OPA364 1.8V, High CMR, RRIO Op Amp 7MHz 5.5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVTG4 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Operational Amplifier IC - 687-CLC428AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers