Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233634-OPA336UG4
Series: MicroAmplifier
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Family Name: OPA336
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 5mA
SR - Slew Rate: 0.03 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6271-E/SNG; MCP6271T-E/SNG; TS507IST;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC Opamp GP 100kHz RRO 1Ch CMOS 8SOIC Product overview: OPA336UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336UG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA336UG4 | 1233634-OPA336UG4 | 687-OPA336UG4 | OPA336UG4-ND | OPA336UG4 | OPA336UG4 | OPA336UG4 | OPA336UG4 |
| Product Name | OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336UG4 | 100kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | |||||
| VOS | 0.1250 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||
| Quiescent Current (IQ) | 32 microamps | |||||||
| CMRR | 80 dB |