The OPA349UA/2K5 is a single-channel, ultra-low power CMOS operational amplifier with a 70 kHz gain-bandwidth product and 1 µA quiescent current, designed for battery-powered applications. It operates from 1.8 V to 5.5 V and features rail-to-rail input and output swing, with output deviation of 350 mV from the rails under 10 kΩ load. Input bias current is specified at a maximum of 10 pA, and the device is available in an SO-8 surface-mount package. It is specified for operation from -40 °C to +85 °C and is supplied in a 2500-unit tape and reel configuration.
1 uA, Rail-to-Rail, CMOS Operational Amplifiers 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO8
1uA CMOS Op Amp, 70kHz BW, 1.8-5.5V, 8-SOIC Product overview: OPA349UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, 70kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1uA, 70kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA349UA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 117903-OPA349UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 70kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA349UA/2K5 | OPA349UA/2K5-ND | OPA349UA/2K5 | 687-OPA349UA/2K5 | 117903-OPA349UA/2K5 | OPA349UA/2K5 | OPA349UA/2K5 | OPA349UA/2K5 | OPA349UA/2K5 | OPA349UA/2K5 |
| Product Name | OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 1uA 70kHz 5.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349UA/2K5 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 2 microamps | |||||||||
| CMRR | 52 dB |