The OPA336NA/3KG4 is a single-supply, microPower CMOS operational amplifier designed for battery-powered applications, operating from 2.1 V to 5.5 V with a quiescent current of 20 µA per amplifier. It features rail-to-rail output swing within 3 mV of the supply rails with a 100 kΩ load, an input offset voltage of 125 µV maximum, and a gain-bandwidth product of 100 kHz. The device is packaged in a SOT-23-5 surface-mount package and is specified for operation from -40°C to +85°C, with an extended operating range from -55°C to +125°C. The part complies with ESD standards, including Human Body Model (HBM) at 500 V and Charged Device Model (CDM) at 1000 V for this variant. All versions in the OPA336 series share identical electrical specifications and package dimensions as defined by Texas Instruments.
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
100kHz Op Amp, 5.5V, 20uA, SOT-23-5, CMOS Product overview: OPA336NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 5.5V, 20uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 5.5V, 20uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336NA/3KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084845-OPA336NA/3KG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA336NA/3KG4 | OPA336NA/3KG4-ND | 687-OPA336NA/3KG4 | 1084845-OPA336NA/3KG4 | OPA336NA/3KG4 | OPA336NA/3KG4 | OPA336NA/3KG4 | OPA336NA/3KG4 |
| Product Name | OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 100kHz 5.5V 20uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336NA/3KG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | ||||
| VOS | 0.1250 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||
| Quiescent Current (IQ) | 32 microamps | |||||||
| CMRR | 80 dB |