Enhanced Product 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Op Amp 5-SOT-23 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233686-OPA365AMDBVT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 100μV
Family Name: OPA365-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 65mA
SR - Slew Rate: 25 V/μs
GBP - Gain Bandwidth Product: 50MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.25 V
Alternative Parts (Cross-Reference): MAX4175AMEUK; MAX4175AHEUK; MAX4175AMEUK+T;
Introduction Date: September 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
50MHz Rail-to-Rail Op Amp, 2.2V, 10pA Ib, SOT-23 Product overview: OPA365AMDBVTEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AMDBVTEP can be used for catalog matching and distributor lookup.
OP AMP, GP, RR, 50MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers 2.2V,50MHZ,LO-NOISE SGL SUPPLY RR OP AMP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA365AMDBVTEP | 1233686-OPA365AMDBVTEP | 296-29461-2-ND | 687-OPA365AMDBVTEP | 29AH6986 | OPA365AMDBVTEP | OPA365AMDBVTEP | OPA365AMDBVTEP | OPA365AMDBVTEP | OPA365AMDBVTEP |
| Product Name | OPA365-EP Enhanced Product 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AMDBVTEP | Instrumentation, Op Amps, Buffer Amps | 50MHz 2.2V SOT-23 Operational Amplifier IC | Op Amp, Gp, Rr, 50Mhz, 5Sot23; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Quiescent Current (IQ) | 5500 microamps | |||||||||
| GBW | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |