Texas Instruments OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier OPA379AIDCKR

Description
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier - OPA379AIDCKR - Texas Instruments
Dallas, TX, United States
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier
OPA379AIDCKR
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier OPA379AIDCKR
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125

1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 90kHz 2.9uA Operational Amplifier IC
687-OPA379AIDCKR
1.8V 90kHz 2.9uA Operational Amplifier IC 687-OPA379AIDCKR
1.8V Op Amp, 90kHz BW, 2.9uA, Rail-to-Rail, SC-50 Product overview: OPA379AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 90kHz, 2.9uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 90kHz, 2.9uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA379AIDCKR can be used for catalog matching and distributor lookup.

1.8V Op Amp, 90kHz BW, 2.9uA, Rail-to-Rail, SC-50 Product overview: OPA379AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 90kHz, 2.9uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 90kHz, 2.9uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA379AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41478-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41478-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41478-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41478-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41478-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41478-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41478-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41478-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41478-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKR - 1084953-OPA379AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKR
1084953-OPA379AIDCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKR 1084953-OPA379AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1084953-OPA379AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1084953-OPA379AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA379AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA379AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA379AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA379AIDCKR
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA379AIDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA379AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA379AIDCKR
Operational Amplifiers - Op Amps OPA379AIDCKR
Operational Amplifiers - Op Amps 1.8V 2.9uA 90kHz Rail-to-Rail I/O Op

Operational Amplifiers - Op Amps 1.8V 2.9uA 90kHz Rail-to-Rail I/O Op

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA379AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA379AIDCKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA379AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA379AIDCKR 687-OPA379AIDCKR 296-41478-6-ND 1084953-OPA379AIDCKR OPA379AIDCKR OPA379AIDCKR OPA379AIDCKR OPA379AIDCKR OPA379AIDCKR
Product Name OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 1.8V 90kHz 2.9uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKR Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 1.5 millivolts 0.4000 millivolts 0.4000 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data