Texas Instruments OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown OPA357AIDDARG3

Description
250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown - OPA357AIDDARG3 - Texas Instruments
Dallas, TX, United States
OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown
OPA357AIDDARG3
OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown OPA357AIDDARG3
250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 8-SO PowerPAD -40 to 125

250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Singapore, Singapore
250MHz 150V Operational Amplifier IC
687-OPA357AIDDARG3
250MHz 150V Operational Amplifier IC 687-OPA357AIDDARG3
250MHz Op Amp, Rail-to-Rail, 150V/µs, CMOS, 1-Ch, HSOP Product overview: OPA357AIDDARG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA357AIDDARG3 can be used for catalog matching and distributor lookup.

250MHz Op Amp, Rail-to-Rail, 150V/µs, CMOS, 1-Ch, HSOP Product overview: OPA357AIDDARG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA357AIDDARG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA357AIDDARG3-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA357AIDDARG3-ND
Instrumentation, Op Amps, Buffer Amps OPA357AIDDARG3-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA357AIDDARG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA357AIDDARG3
Integrated Circuits (ICs) - Linear - Amplifiers OPA357AIDDARG3
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD

IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA357AIDDARG3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA357AIDDARG3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA357AIDDARG3
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD

IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA357AIDDARG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA357AIDDARG3
Instrumentation, OP Amps, Buffer Amps OPA357AIDDARG3
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA357AIDDARG3 687-OPA357AIDDARG3 OPA357AIDDARG3-ND OPA357AIDDARG3 OPA357AIDDARG3 OPA357AIDDARG3
Product Name OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 250MHz 150V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers