Texas Instruments OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AID

Description
1MHz, 45uA, RRIO, Single Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Single Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA348 1MHz, 45uA, RRIO, Single Op Amp - OPA348AID - Texas Instruments
Dallas, TX, United States
OPA348 1MHz, 45uA, RRIO, Single Op Amp
OPA348AID
OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AID
1MHz, 45uA, RRIO, Single Op Amp 8-SOIC -40 to 125

1MHz, 45uA, RRIO, Single Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12275-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12275-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12275-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHz 45uA SOIC Operational Amplifier IC
687-OPA348AID
1MHz 45uA SOIC Operational Amplifier IC 687-OPA348AID
1MHz Op Amp, 45uA, RRIO, Single, 8-SOIC Product overview: OPA348AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AID can be used for catalog matching and distributor lookup.

1MHz Op Amp, 45uA, RRIO, Single, 8-SOIC Product overview: OPA348AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AID - 1233656-OPA348AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AID
1233656-OPA348AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AID 1233656-OPA348AID
Manufacturer: Texas Instruments Win Source Part Number: 1233656-OPA348AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233656-OPA348AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
 - OPA348AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Op-Amp, Single, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7818 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7818
Op-Amp, Single, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7818
OP-AMP, SINGLE, 1MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 1MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA348AID
Operational Amplifiers - Op Amps OPA348AID
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA348AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA348AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA348AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA348AID
Instrumentation, OP Amps, Buffer Amps OPA348AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA348AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA348AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA348AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA348AID 296-12275-5-ND 687-OPA348AID 1233656-OPA348AID OPA348AID 26AJ7818 OPA348AID OPA348AID OPA348AID OPA348AID
Product Name OPA348 1MHz, 45uA, RRIO, Single Op Amp Instrumentation, Op Amps, Buffer Amps 1MHz 45uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AID Op-Amp, Single, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data