Texas Instruments OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA335AIDBVTG4

Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier - OPA335AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier
OPA335AIDBVTG4
OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA335AIDBVTG4
0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125

0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVTG4 - 1084842-OPA335AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVTG4
1084842-OPA335AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVTG4 1084842-OPA335AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084842-OPA335AIDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 285μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084842-OPA335AIDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA335AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA335AIDBVTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA335AIDBVTG4-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1MHz SOT-23 Operational Amplifier IC
687-OPA335AIDBVTG4
1MHz SOT-23 Operational Amplifier IC 687-OPA335AIDBVTG4
1MHz CMOS Op Amp, 5uV Vos, 110dB CMRR, SOT-23-5 Product overview: OPA335AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335AIDBVTG4 can be used for catalog matching and distributor lookup.

1MHz CMOS Op Amp, 5uV Vos, 110dB CMRR, SOT-23-5 Product overview: OPA335AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 - 815-OPA335AIDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
815-OPA335AIDBVTG4
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 815-OPA335AIDBVTG4
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA335AIDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA335AIDBVTG4
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA335AIDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA335AIDBVTG4
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
OPA335AIDBVTG4
Precision Amplifiers OPA335AIDBVTG4
Precision Amplifiers 0.05uV/C max Single-Supply CMOS

Precision Amplifiers 0.05uV/C max Single-Supply CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA335AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA335AIDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA335AIDBVTG4
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA335AIDBVTG4 1084842-OPA335AIDBVTG4 OPA335AIDBVTG4-ND 687-OPA335AIDBVTG4 815-OPA335AIDBVTG4 OPA335AIDBVTG4 OPA335AIDBVTG4 OPA335AIDBVTG4 OPA335AIDBVTG4
Product Name OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVTG4 Instrumentation, Op Amps, Buffer Amps 1MHz SOT-23 Operational Amplifier IC IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.75 volts 2.7 volts
VOS 0.0050 millivolts 1.00E-3 millivolts 1.00E-3 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data