Texas Instruments OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AID

Description
2.5V, 200MHz GBW, CMOS Single Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp - OPA356AID - Texas Instruments
Dallas, TX, United States
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp
OPA356AID
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AID
2.5V, 200MHz GBW, CMOS Single Op Amp 8-SOIC -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
 - OPA356AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
 - OPA356AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
450MHz 200MHz 360V Operational Amplifier IC
687-OPA356AID
450MHz 200MHz 360V Operational Amplifier IC 687-OPA356AID
450MHz Op Amp, CMOS, 200MHz GBW, 360V/µs Slew Rate, 100mA Output Product overview: OPA356AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 200MHz, 360V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 200MHz, 360V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AID can be used for catalog matching and distributor lookup.

450MHz Op Amp, CMOS, 200MHz GBW, 360V/µs Slew Rate, 100mA Output Product overview: OPA356AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 200MHz, 360V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 200MHz, 360V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12407-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12407-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12407-5-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AID - 1233673-OPA356AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AID
1233673-OPA356AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AID 1233673-OPA356AID
Manufacturer: Texas Instruments Win Source Part Number: 1233673-OPA356AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233673-OPA356AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA356AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA356AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA356AID
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA356AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA356AID
Instrumentation, OP Amps, Buffer Amps OPA356AID
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA356AID
High Speed Operational Amplifiers OPA356AID
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA356AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA356AID
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA356AID OPA356AID 687-OPA356AID 296-12407-5-ND 1233673-OPA356AID OPA356AID OPA356AID OPA356AID OPA356AID
Product Name OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp 450MHz 200MHz 360V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AID Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts
VOS 9 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details
 - 74FCT521ASCX - Rochester Electronics
Specs
Package Type SOP; SOP20
Life Cycle Stage Obsolete
View Details
2 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers