Texas Instruments OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355NA/250

Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125
Request a Quote
Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA355NA/250 is a high-speed CMOS operational amplifier with a gain bandwidth product of 200 MHz and a unity-gain bandwidth of 450 MHz. It operates on a single supply voltage ranging from 2.5 V to 5.5 V and features rail-to-rail output within 100 mV of the supply rails. The device is designed for applications requiring low noise, with a noise density of 5.8 nV/,àöHz, and low input bias current of 3 pA. It includes a digital shutdown function that reduces power consumption to 3.4 µA during idle periods and places the output in a high-impedance state, facilitating output multiplexing. The OPA355NA/250 is available in a compact SOT-23 package and is specified for operation over a temperature range of -40°C to +125°C, making it suitable for a variety of applications including video processing, ultrasound, and optical networking.

Datasheet Summary
Powered by GS/AI

The OPA355NA/250 is a high-speed CMOS operational amplifier with a gain bandwidth product of 200 MHz and a unity-gain bandwidth of 450 MHz. It operates on a single supply voltage ranging from 2.5 V to 5.5 V and features rail-to-rail output within 100 mV of the supply rails. The device is designed for applications requiring low noise, with a noise density of 5.8 nV/,àöHz, and low input bias current of 3 pA. It includes a digital shutdown function that reduces power consumption to 3.4 µA during idle periods and places the output in a high-impedance state, facilitating output multiplexing. The OPA355NA/250 is available in a compact SOT-23 package and is specified for operation over a temperature range of -40°C to +125°C, making it suitable for a variety of applications including video processing, ultrasound, and optical networking.

Suppliers

Company
Product
Description
Supplier Links
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown - OPA355NA/250 - Texas Instruments
Dallas, TX, United States
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown
OPA355NA/250
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355NA/250
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
200MHz 360V 100mA SOT-23 Operational Amplifier IC
687-OPA355NA/250
200MHz 360V 100mA SOT-23 Operational Amplifier IC 687-OPA355NA/250
200MHz CMOS Op Amp, 360V/µs Slew, 100mA Output, SOT-23 Product overview: OPA355NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355NA/250 can be used for catalog matching and distributor lookup.

200MHz CMOS Op Amp, 360V/µs Slew, 100mA Output, SOT-23 Product overview: OPA355NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355NA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250 - 026092-OPA355NA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250
026092-OPA355NA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250 026092-OPA355NA/250
Manufacturer: Texas Instruments Win Source Part Number: 026092-OPA355NA/250 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: CMOS Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026092-OPA355NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: CMOS
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11641-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11641-6-ND
Instrumentation, Op Amps, Buffer Amps 296-11641-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11641-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11641-1-ND
Instrumentation, Op Amps, Buffer Amps 296-11641-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11641-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11641-2-ND
Instrumentation, Op Amps, Buffer Amps 296-11641-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA355NA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA355NA/250
Instrumentation, OP Amps, Buffer Amps OPA355NA/250
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA355NA/250 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA355NA/250
Instrumentation, OP Amps, Buffer Amps OPA355NA/250
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA355NA/250
High Speed Operational Amplifiers OPA355NA/250
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA355NA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA355NA/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA355NA/250
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA355NA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA355NA/250
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA355NA/250 687-OPA355NA/250 026092-OPA355NA/250 296-11641-6-ND OPA355NA/250 OPA355NA/250 OPA355NA/250 OPA355NA/250 OPA355NA/250
Product Name OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 200MHz 360V 100mA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
VOS 2 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data