Texas Instruments OPA404 Quad High Speed Precision Difet(R) Operational Amplifier OPA404KP

Description
Quad High Speed Precision Difet(R) Operational Amplifier 14-PDIP
Request a Quote Datasheet
Description
Quad High Speed Precision Difet(R) Operational Amplifier 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA404 Quad High Speed Precision Difet(R) Operational Amplifier - OPA404KP - Texas Instruments
Dallas, TX, United States
OPA404 Quad High Speed Precision Difet(R) Operational Amplifier
OPA404KP
OPA404 Quad High Speed Precision Difet(R) Operational Amplifier OPA404KP
Quad High Speed Precision Difet(R) Operational Amplifier 14-PDIP

Quad High Speed Precision Difet(R) Operational Amplifier 14-PDIP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA404KP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA404KP-ND
Instrumentation, Op Amps, Buffer Amps OPA404KP-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Op Amps - 1977427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977427
Op Amps 1977427
Texas Instruments OPA404KP

Texas Instruments OPA404KP

Supplier's Site
Op Amps - 1977426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977426
Op Amps 1977426
Texas Instruments OPA404KP

Texas Instruments OPA404KP

Supplier's Site
Op Amps - 1977427P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1977427P
Op Amps 1977427P
Texas Instruments OPA404KP

Texas Instruments OPA404KP

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA404KP - 026115-OPA404KP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA404KP
026115-OPA404KP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA404KP 026115-OPA404KP
Manufacturer: Texas Instruments Win Source Part Number: 026115-OPA404KP Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 35 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 750μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 9mA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 6.4MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026115-OPA404KP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 35 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 750μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 9mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 6.4MHz 35V 18V Operational Amplifier IC
687-OPA404KP
Quad 6.4MHz 35V 18V Operational Amplifier IC 687-OPA404KP
Quad Op Amp, 6.4MHz BW, 35V/µs SR, 12pA IB, 750uV Vos, 18V Max Product overview: OPA404KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 35V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 35V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA404KP can be used for catalog matching and distributor lookup.

Quad Op Amp, 6.4MHz BW, 35V/µs SR, 12pA IB, 750uV Vos, 18V Max Product overview: OPA404KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 35V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 35V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA404KP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA404KP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1000uV Offset-Max, BIPolar, PDIP14

Operational Amplifier, 4 Func, 1000uV Offset-Max, BIPolar, PDIP14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA404KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA404KP
Instrumentation, OP Amps, Buffer Amps OPA404KP
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now
Linear Amplifier IC - 16832116 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16832116
Linear Amplifier IC 16832116
OP AMP, 6.4MHZ, 35V/US, DIP-14; NO. OF A; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 6.4MHZ, 35V/US, DIP-14; NO. OF A; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA404KP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA404KP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA404KP
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA404KP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA404KP
Instrumentation, OP Amps, Buffer Amps OPA404KP
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA404KP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA404KP
Integrated Circuits (ICs) - Linear - Amplifiers OPA404KP
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA404KP
Precision Amplifiers OPA404KP
Precision Amplifiers Quad High Speed Precision Difet

Precision Amplifiers Quad High Speed Precision Difet

Buy Now Datasheet
Op Amp, 6.4Mhz, 35V/us, Dip-14; No. Of A; Svhc Texas Instruments - 64AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 6.4Mhz, 35V/us, Dip-14; No. Of A; Svhc Texas Instruments
64AH7073
Op Amp, 6.4Mhz, 35V/us, Dip-14; No. Of A; Svhc Texas Instruments 64AH7073
OP AMP, 6.4MHZ, 35V/US, DIP-14; NO. OF A; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 6.4MHZ, 35V/US, DIP-14; NO. OF A; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Radwell International Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA404KP OPA404KP-ND 1977427 1977427P 026115-OPA404KP 687-OPA404KP OPA404KP OPA404KP 16832116 OPA404KP OPA404KP OPA404KP OPA404KP 64AH7073
Product Name OPA404 Quad High Speed Precision Difet(R) Operational Amplifier Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA404KP Quad 6.4MHz 35V 18V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Op Amp, 6.4Mhz, 35V/us, Dip-14; No. Of A; Svhc Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 36 volts 10 to 36 volts 18 volts 10 volts 10 volts
VOS 0.7500 millivolts 0.7500 millivolts 0.2600 millivolts 0.2600 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106KP - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391DR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
 - CLC405AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers