Low Offset, Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084817-OPA317IDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.15 V/μs
Current - Input Bias: 275pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 300kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Low Offset Op Amp, 300kHz BW, Rail-to-Rail, 1-Ch, SC-88 Product overview: OPA317IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA317IDCKT can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Operational Amplifiers - Op Amps Low Offset,RRIO Op Amp
TEXAS INSTRUMENTS OPA317IDCKTOperation
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
IC, OP-AMP, SINGLE, 300KHZ, SC70-5; No. of Amplifiers:1 Amplifier; Bandwidth:300kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA317IDCKT | 1084817-OPA317IDCKT | 296-36427-1-ND | 687-OPA317IDCKT | OPA317IDCKT | OPA317IDCKT | OPA317IDCKT | 815-OPA317IDCKT | OPA317IDCKT | 52AH7358 | OPA317IDCKT |
| Product Name | OPA317 Low Offset, Rail-to-Rail I/O Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA317IDCKT | Instrumentation, Op Amps, Buffer Amps | 300kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | TEXAS INSTRUMENTS OPA317IDCKTOperational Amplifier, Single, 300 kHz, 1 Amplifier, 0.15 V/s, 1.8V to 5.5V, SC-70, 5 Pins | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp, Single, 300Khz, Sc70-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5.5 to 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | 5 volts | |||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||||
| CMRR | 95 dB |