Texas Instruments OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 OPA358AIDCKT

Description
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85
Request a Quote Datasheet
Description
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 - OPA358AIDCKT - Texas Instruments
Dallas, TX, United States
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70
OPA358AIDCKT
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 OPA358AIDCKT
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85

3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
80MHz 3V 50mA Operational Amplifier IC
687-OPA358AIDCKT
80MHz 3V 50mA Operational Amplifier IC 687-OPA358AIDCKT
80MHz Op Amp, 3V Single Supply, 50mA Output, SC70 Package Product overview: OPA358AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 3V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA358AIDCKT can be used for catalog matching and distributor lookup.

80MHz Op Amp, 3V Single Supply, 50mA Output, SC70 Package Product overview: OPA358AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 3V, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 3V, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA358AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKT - 1084908-OPA358AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKT
1084908-OPA358AIDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKT 1084908-OPA358AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1084908-OPA358AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 55 V/μs Current - Input Bias: 0.3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.5 V to 3.6 V Operating Supply Current: 5.2mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 80MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1084908-OPA358AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 55 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 3.6 V
Operating Supply Current: 5.2mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 80MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17414-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17414-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17414-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17414-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17414-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17414-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17414-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17414-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17414-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
 - OPA358AIDCKT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, PDSO6

Operational Amplifier, 1 Func, 6000uV Offset-Max, PDSO6

Supplier's Site Datasheet
Op Amps - 2675706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2675706
Op Amps 2675706
Texas Instruments OPA358AIDCKT

Texas Instruments OPA358AIDCKT

Supplier's Site
Op Amps - 2675708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2675708
Op Amps 2675708
Texas Instruments OPA358AIDCKT

Texas Instruments OPA358AIDCKT

Supplier's Site
Op Amps - 2675708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2675708P
Op Amps 2675708P
Texas Instruments OPA358AIDCKT

Texas Instruments OPA358AIDCKT

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA358AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA358AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA358AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-6

IC OPAMP GP 1 CIRCUIT SC70-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA358AIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA358AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-6

IC OPAMP GP 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA358AIDCKT
Instrumentation, OP Amps, Buffer Amps OPA358AIDCKT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA358AIDCKT
High Speed Operational Amplifiers OPA358AIDCKT
High Speed Operational Amplifiers 3V Single Supply 80MHz High-Speed

High Speed Operational Amplifiers 3V Single Supply 80MHz High-Speed

Buy Now Datasheet
Ic, Op-Amp Gp R-R 80Mhz Sgl Sc70-6; No. Of Amplifiers Texas Instruments - 33AH4602 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp Gp R-R 80Mhz Sgl Sc70-6; No. Of Amplifiers Texas Instruments
33AH4602
Ic, Op-Amp Gp R-R 80Mhz Sgl Sc70-6; No. Of Amplifiers Texas Instruments 33AH4602
IC, OP-AMP GP R-R 80MHZ SGL SC70-6; No. of Amplifiers:1 Amplifier; Bandwidth:80MHz; Slew Rate:55V/µs; Supply Voltage Range:2.7V to 3.3V; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP-AMP GP R-R 80MHZ SGL SC70-6; No. of Amplifiers:1 Amplifier; Bandwidth:80MHz; Slew Rate:55V/µs; Supply Voltage Range:2.7V to 3.3V; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA358AIDCKT 687-OPA358AIDCKT 1084908-OPA358AIDCKT 296-17414-2-ND OPA358AIDCKT 2675706 OPA358AIDCKT OPA358AIDCKT OPA358AIDCKT OPA358AIDCKT 33AH4602
Product Name OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 80MHz 3V 50mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKT Instrumentation, Op Amps, Buffer Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Ic, Op-Amp Gp R-R 80Mhz Sgl Sc70-6; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 3.6 volts 2.7 to 3.3 volts 2.5 to 3.6 volts
VOS 6 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 6500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA105 Precision Unity Gain Differential Amplifier - INA105KPG4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details