Texas Instruments OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA373AID

Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA373AID is a single-channel, rail-to-rail input and output CMOS operational amplifier with a 6.5 MHz bandwidth and a supply voltage range of 2.3 V to 5.5 V, specified for operation from -40°C to 125°C. It includes a shutdown mode reducing standby current to less than 1 µA. The device is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm.

Datasheet Summary
Powered by GS/AI

The OPA373AID is a single-channel, rail-to-rail input and output CMOS operational amplifier with a 6.5 MHz bandwidth and a supply voltage range of 2.3 V to 5.5 V, specified for operation from -40°C to 125°C. It includes a shutdown mode reducing standby current to less than 1 µA. The device is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm.

Suppliers

Company
Product
Description
Supplier Links
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA373AID - Texas Instruments
Dallas, TX, United States
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA373AID
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA373AID
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC -40 to 125

6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15762-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15762-5-ND
Instrumentation, Op Amps, Buffer Amps 296-15762-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
6.5MHz 585uA SOIC Operational Amplifier IC
687-OPA373AID
6.5MHz 585uA SOIC Operational Amplifier IC 687-OPA373AID
6.5MHz Op Amp, 585uA, Rail-to-Rail CMOS, 1-Ch, 8-SOIC Product overview: OPA373AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA373AID can be used for catalog matching and distributor lookup.

6.5MHz Op Amp, 585uA, Rail-to-Rail CMOS, 1-Ch, 8-SOIC Product overview: OPA373AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA373AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA373AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AID - 1233704-OPA373AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AID
1233704-OPA373AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AID 1233704-OPA373AID
Manufacturer: Texas Instruments Win Source Part Number: 1233704-OPA373AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233704-OPA373AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA373AID
Operational Amplifiers - Op Amps OPA373AID
Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA373AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA373AID
Instrumentation, OP Amps, Buffer Amps OPA373AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA373AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA373AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA373AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
IC OPAMP GP 6.5MHZ RRO 8SOIC - 815-OPA373AID - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 6.5MHZ RRO 8SOIC
815-OPA373AID
IC OPAMP GP 6.5MHZ RRO 8SOIC 815-OPA373AID
IC OPAMP GP 6.5MHZ RRO 8SOIC

IC OPAMP GP 6.5MHZ RRO 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA373AID 296-15762-5-ND 687-OPA373AID OPA373AID 1233704-OPA373AID OPA373AID OPA373AID OPA373AID 815-OPA373AID
Product Name OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps 6.5MHz 585uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AID Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 6.5MHZ RRO 8SOIC
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.3 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers