Texas Instruments OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA350EA/250

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA350EA/250 is a high-speed, single-supply, rail-to-rail operational amplifier from Texas Instruments, designed for low voltage applications. It features a wide bandwidth of 38 MHz and a high slew rate of 22 V/Oºs, making it suitable for driving analog-to-digital converters and other high-speed applications. The amplifier operates with low noise at 5 nV/,àöHz and low total harmonic distortion plus noise at 0.0006%, ensuring high fidelity in signal processing. It is unity-gain stable and available in a compact 8-pin VSSOP package, with an operating temperature range from -40°C to 85°C. The OPA350EA/250 is ideal for applications in audio processing, video processing, and communications, providing flexibility for various design needs.

Datasheet Summary
Powered by GS/AI

The OPA350EA/250 is a high-speed, single-supply, rail-to-rail operational amplifier from Texas Instruments, designed for low voltage applications. It features a wide bandwidth of 38 MHz and a high slew rate of 22 V/Oºs, making it suitable for driving analog-to-digital converters and other high-speed applications. The amplifier operates with low noise at 5 nV/,àöHz and low total harmonic distortion plus noise at 0.0006%, ensuring high fidelity in signal processing. It is unity-gain stable and available in a compact 8-pin VSSOP package, with an operating temperature range from -40°C to 85°C. The OPA350EA/250 is ideal for applications in audio processing, video processing, and communications, providing flexibility for various design needs.

Suppliers

Company
Product
Description
Supplier Links
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA350EA/250 - Texas Instruments
Dallas, TX, United States
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA350EA/250
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA350EA/250
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
38MHz 22V Operational Amplifier IC
687-OPA350EA/250
38MHz 22V Operational Amplifier IC 687-OPA350EA/250
Single-Supply Rail-to-Rail Op Amp, 38MHz BW, 22V/µs SR, 1-Ch, VSSOP Product overview: OPA350EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA350EA/250 can be used for catalog matching and distributor lookup.

Single-Supply Rail-to-Rail Op Amp, 38MHz BW, 22V/µs SR, 1-Ch, VSSOP Product overview: OPA350EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA350EA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250 - 135866-OPA350EA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250
135866-OPA350EA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250 135866-OPA350EA/250
Manufacturer: Texas Instruments Win Source Part Number: 135866-OPA350EA/250 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 5.2mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 38MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 135866-OPA350EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Signal Processing, Imaging, Video & Vision, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA350EATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA350EATR-ND
Instrumentation, Op Amps, Buffer Amps OPA350EATR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA350EACT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA350EACT-ND
Instrumentation, Op Amps, Buffer Amps OPA350EACT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA350EADKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA350EADKR-ND
Instrumentation, Op Amps, Buffer Amps OPA350EADKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA350EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA350EA/250
Instrumentation, OP Amps, Buffer Amps OPA350EA/250
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Op-Amp, 38Mhz, 22V/us, Msop-8; Msl Texas Instruments - 33AH4599 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 38Mhz, 22V/us, Msop-8; Msl Texas Instruments
33AH4599
Op-Amp, 38Mhz, 22V/us, Msop-8; Msl Texas Instruments 33AH4599
OP-AMP, 38MHZ, 22V/US, MSOP-8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP-AMP, 38MHZ, 22V/US, MSOP-8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Op-Amp, 38Mhz, 22V/us, Msop-8; No. Of Amplifiers Texas Instruments - 28AH4564 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 38Mhz, 22V/us, Msop-8; No. Of Amplifiers Texas Instruments
28AH4564
Op-Amp, 38Mhz, 22V/us, Msop-8; No. Of Amplifiers Texas Instruments 28AH4564
OP-AMP, 38MHZ, 22V/US, MSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:38MHz; Slew Rate:22V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 38MHZ, 22V/US, MSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:38MHz; Slew Rate:22V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 17124875 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17124875
Linear Amplifier IC 17124875
IC OP AMPLIFIER, GENERAL PURPOSE, RAIL TO TRAIL OUTPUT, SURFACE MOUNT, 1 AMPLIFIER, 38 MHZ BANDWIDTH, 22 V/S SLEW RAT, 2.7-5.5 V, MSOP AMPLIFIER CASE, 8 PINS, ROHS COMPLIANT, (PRICE/TR). FREE 2 YEAR RADWELL WARRANTY

IC OP AMPLIFIER, GENERAL PURPOSE, RAIL TO TRAIL OUTPUT, SURFACE MOUNT, 1 AMPLIFIER, 38 MHZ BANDWIDTH, 22 V/S SLEW RAT, 2.7-5.5 V, MSOP AMPLIFIER CASE, 8 PINS, ROHS COMPLIANT, (PRICE/TR). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA350EA/250 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA350EA/250
Instrumentation, OP Amps, Buffer Amps OPA350EA/250
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA350EA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA350EA/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA350EA/250
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA350EA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA350EA/250
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA350EA/250
High Speed Operational Amplifiers OPA350EA/250
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA350EA/250 687-OPA350EA/250 135866-OPA350EA/250 OPA350EATR-ND OPA350EA/250 33AH4599 17124875 OPA350EA/250 OPA350EA/250 OPA350EA/250 OPA350EA/250
Product Name OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 38MHz 22V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 38Mhz, 22V/us, Msop-8; Msl Texas Instruments Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 7500 microamps 7.50E6 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
8 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers