Texas Instruments OPA3690 Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable OPA3690IDR

Description
Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA3690 Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable - OPA3690IDR - Texas Instruments
Dallas, TX, United States
OPA3690 Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable
OPA3690IDR
OPA3690 Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable OPA3690IDR
Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable 16-SOIC -40 to 85

Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable 16-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA3690IDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA3690IDR-ND
Instrumentation, Op Amps, Buffer Amps OPA3690IDR-ND
Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC

Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDR - 132545-OPA3690IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDR
132545-OPA3690IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDR 132545-OPA3690IDR
Manufacturer: Texas Instruments Win Source Part Number: 132545-OPA3690IDR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 1800 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 16.5mA Channel Output Current: 190mA Gain Bandwidth Product (GBP): 300MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132545-OPA3690IDR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 16.5mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500MHz 1800V 190mA SOIC Operational Amplifier IC
687-OPA3690IDR
500MHz 1800V 190mA SOIC Operational Amplifier IC 687-OPA3690IDR
Triple Op Amp, 500MHz BW, 1800V/µs SR, 190mA IO, 16-SOIC Product overview: OPA3690IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, 190mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, 190mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3690IDR can be used for catalog matching and distributor lookup.

Triple Op Amp, 500MHz BW, 1800V/µs SR, 190mA IO, 16-SOIC Product overview: OPA3690IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, 190mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, 190mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3690IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA3690IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA3690IDR
IC OPAMP VFB 3 CIRCUIT 16SOIC

IC OPAMP VFB 3 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA3690IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA3690IDR
Instrumentation, OP Amps, Buffer Amps OPA3690IDR
Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC

Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA3690IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA3690IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA3690IDR
IC OPAMP VFB 3 CIRCUIT 16SOIC

IC OPAMP VFB 3 CIRCUIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA3690IDR OPA3690IDR-ND 132545-OPA3690IDR 687-OPA3690IDR OPA3690IDR OPA3690IDR OPA3690IDR
Product Name OPA3690 Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDR 500MHz 1800V 190mA SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 5 to 12 volts 5 to 12 volts 5 volts
VOS 4.5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6300 microamps
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 2:10 1.1GHZ 32QFN - 815-CDCLVD110ARHBT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers