Texas Instruments OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355NA/3K

Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown - OPA355NA/3K - Texas Instruments
Dallas, TX, United States
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown
OPA355NA/3K
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355NA/3K
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14628-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14628-2-ND
Instrumentation, Op Amps, Buffer Amps 296-14628-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14628-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14628-1-ND
Instrumentation, Op Amps, Buffer Amps 296-14628-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14628-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14628-6-ND
Instrumentation, Op Amps, Buffer Amps 296-14628-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Singapore, Singapore
200MHz 360V SOT-23 Operational Amplifier IC
687-OPA355NA/3K
200MHz 360V SOT-23 Operational Amplifier IC 687-OPA355NA/3K
200MHz CMOS Op Amp, 360V/µs Slew Rate, SOT-23 Product overview: OPA355NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355NA/3K can be used for catalog matching and distributor lookup.

200MHz CMOS Op Amp, 360V/µs Slew Rate, SOT-23 Product overview: OPA355NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355NA/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3K - 026091-OPA355NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3K
026091-OPA355NA/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3K 026091-OPA355NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 026091-OPA355NA/3K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: CMOS Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 026091-OPA355NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: CMOS
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Communications & Networking

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA355NA/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA355NA/3K
Instrumentation, OP Amps, Buffer Amps OPA355NA/3K
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA355NA/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA355NA/3K
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA355NA/3K
High Speed Operational Amplifiers OPA355NA/3K
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA355NA/3K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA355NA/3K
Instrumentation, OP Amps, Buffer Amps OPA355NA/3K
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA355NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA355NA/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA355NA/3K
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site
Op-Amp, 200Mhz, 360V/us, Sot-23-6; No. Of Amplifiers Texas Instruments - 29AH1208 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 200Mhz, 360V/us, Sot-23-6; No. Of Amplifiers Texas Instruments
29AH1208
Op-Amp, 200Mhz, 360V/us, Sot-23-6; No. Of Amplifiers Texas Instruments 29AH1208
OP-AMP, 200MHZ, 360V/US, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:200MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP-AMP, 200MHZ, 360V/US, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:200MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA355NA/3K 296-14628-2-ND 687-OPA355NA/3K 026091-OPA355NA/3K OPA355NA/3K OPA355NA/3K OPA355NA/3K OPA355NA/3K OPA355NA/3K 29AH1208
Product Name OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown Instrumentation, Op Amps, Buffer Amps 200MHz 360V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3K Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 200Mhz, 360V/us, Sot-23-6; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
VOS 2 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data