40-V, dual 1MHz, rail-to-rail input/output, low-offset-voltage, low-power op amp 10-X2QFN -40 to 125 Product overview: OPA2990SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2990SIRUGR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
IC OP AMP 2CH 10-X2QFN
IC OP AMP 2CH 10-X2QFN
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 10-XFQFN
Product Status: Active
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
IC OPAMP
IC OPAMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2990SIRUGR | 296-OPA2990SIRUGRTR-ND | OPA2990SIRUGR | OPA2990SIRUGR | OPA2990SIRUGR | OPA2990SIRUGR | |
| Product Name | Low-Power Dual 1MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) -Linear Amplifiers- Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | ||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | |||
| Package Type | 10-XFQFN | 10-XFQFN | 10-XFQFN | Surface Mount | Surface Mount |