Manufacturer: Texas Instruments
Manufacturer: Integrated Circuits (ICs) -Linear -Amplifiers I-nstrumentation, OP Amps, Buffer Amps
Amplifier Type: Current Feedback
Slew Rate: 1V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 nA
Voltage - Input Offset: 10 µV
Current - Supply: 23.5µA
Current - Output / Channel: 60 mA
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Current Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Current Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Current Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP CFA 1 CIRCUIT SC70-5 Product overview: OPA396DCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA396DCKT can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP CFA 2 CIRCUIT SC70-5
IC OPAMP CFA 1 CIRCUIT SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA396DCKTTR-ND | 687-OPA396DCKT | OPA396DCKT | OPA396DCKT | OPA396DCKT | |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA396DCKT | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0235 milliamps | 0.0235 milliamps | 0.0235 milliamps | 0.0235 milliamps | ||
| VOS | 0.0100 millivolts | 0.0100 millivolts | ||||
| IBIAS | 0.0100 µA | 0.0100 µA | ||||
| GBW | 1 MHz | 1 MHz | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs |