The OPA363 is a single-supply, rail-to-rail input and output operational amplifier designed for low-voltage operation from 1.8 V to 5.5 V, featuring a 7 MHz bandwidth, 90 dB CMRR, and a shutdown mode consuming less than 1 µA per channel. It is available in a 6-pin SOT-23 package measuring 2.60 mm × 1.60 mm, specified for operation from -40°C to +125°C.
1.8V, High CMR, RRIO Op Amp with Shutdown 6-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
1-Ch 7MHz RRIO Op Amp, 1.8-5.5V, SOT-23-6 Product overview: OPA363IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363IDBVTG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp w/Shutdown
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA363IDBVTG4 | OPA363IDBVTG4-ND | 687-OPA363IDBVTG4 | OPA363IDBVTG4 | OPA363IDBVTG4 | OPA363IDBVTG4 | OPA363IDBVTG4 |
| Product Name | OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown | Instrumentation, Op Amps, Buffer Amps | 7MHz 5.5V SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 volts | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 74 dB |