Triple, wideband, voltage-feedback operational amplifier with disable in a 16-pin SSOP package, operating from a single +5V to +12V or dual ±2.5V to ±6V supply, with a bandwidth of 220 MHz at G=+2, a slew rate of 1800 V/μs, an output current of 190 mA, and a supply current of 5.5 mA per channel. The disable function reduces supply current to less than 200 μA per channel while placing the output in a high-impedance state. Operating temperature range is -40°C to +85°C.
Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable 16-SSOP
3-Ch Op Amp, 500MHz BW, 1800V/µs SR, 5V, SSOP Product overview: OPA3690IDBQT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, 5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, 5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3690IDBQT can be used for catalog matching and distributor lookup.
Operational Amplifier, 3 Func, 4500uV Offset-Max, BIPolar, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 139879-OPA3690IDBQT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 16.5mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP
Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP
Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP
High Speed Operational Amplifiers Triple Wideband Voltage-Feedback
Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP
IC OPAMP VFB 3 CIRCUIT 16SSOP
IC OPAMP VFB 3 CIRCUIT 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3690IDBQT | 687-OPA3690IDBQT | OPA3690IDBQT | 139879-OPA3690IDBQT | 296-OPA3690IDBQTDKR-ND | OPA3690IDBQT | OPA3690IDBQT | OPA3690IDBQT | OPA3690IDBQT |
| Product Name | OPA3690 Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable | 500MHz 1800V 5V SSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDBQT | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | 5 to 12 volts | 5 volts | |||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 6300 microamps |