Texas Instruments OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA320SAIDBVR

Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier - OPA320SAIDBVR - Texas Instruments
Dallas, TX, United States
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier
OPA320SAIDBVR
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA320SAIDBVR
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 6-SOT-23 -40 to 125

Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
20MHz 5.5V SOT-23 Operational Amplifier IC
687-OPA320SAIDBVR
20MHz 5.5V SOT-23 Operational Amplifier IC 687-OPA320SAIDBVR
Precision Op Amp, 20MHz GBW, 0.2pA Ib, RRIO, 1.8-5.5V, SOT-23-6 Product overview: OPA320SAIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA320SAIDBVR can be used for catalog matching and distributor lookup.

Precision Op Amp, 20MHz GBW, 0.2pA Ib, RRIO, 1.8-5.5V, SOT-23-6 Product overview: OPA320SAIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA320SAIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40464-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40464-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40464-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40464-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40464-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40464-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40464-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40464-6-ND
Instrumentation, Op Amps, Buffer Amps 296-40464-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVR - 1084821-OPA320SAIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVR
1084821-OPA320SAIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVR 1084821-OPA320SAIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1084821-OPA320SAIDBV R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084821-OPA320SAIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA320SAIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA320SAIDBVR
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA320SAIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA320SAIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA320SAIDBVR
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA320SAIDBVR
Instrumentation, OP Amps, Buffer Amps OPA320SAIDBVR
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA320SAIDBVR
Instrumentation, OP Amps, Buffer Amps OPA320SAIDBVR
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
OPA320SAIDBVR
Precision Amplifiers OPA320SAIDBVR
Precision Amplifiers Prec,20MHz,0.9pAIb RRIO,CMOS Op Amp

Precision Amplifiers Prec,20MHz,0.9pAIb RRIO,CMOS Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA320SAIDBVR 687-OPA320SAIDBVR 296-40464-2-ND 1084821-OPA320SAIDBVR OPA320SAIDBVR OPA320SAIDBVR OPA320SAIDBVR OPA320SAIDBVR OPA320SAIDBVR
Product Name OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 20MHz 5.5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320SAIDBVR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 volts
VOS 0.1500 millivolts 0.0400 millivolts 0.0400 millivolts 0.0400 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data