The OPA3690ID is a triple, wideband, voltage-feedback operational amplifier designed for high-performance applications. It operates with a flexible supply range of +5V to +12V for single supply and ±2.5V to ±6V for dual supply configurations. The amplifier features a high output current capability of 190mA and a slew rate of 1800V/ms, making it suitable for demanding applications such as video line driving and high-speed imaging channels. With a small-signal bandwidth of 220MHz at a gain of +2 and a gain-bandwidth product of 300MHz, the OPA3690ID delivers excellent performance in terms of speed and frequency response. It also offers low supply current consumption of 5.5mA per channel and a low disable current of 100µA, which can contribute to power savings in portable applications. The device is specified for operation over a temperature range of -40°C to +85°C and is available in both SO-16 and SSOP-16 packages. Its low input offset voltage and drift characteristics enhance precision in signal processing tasks. The OPA3690ID is well-suited for applications such as ADC input drivers, active filters, and transimpedance amplifiers, making it a versatile choice for engineers seeking high-performance operational amplifiers.
Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 060901-OPA3690ID
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 16.5mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Operational Amplifier, 3 Func, 4500uV Offset-Max, BIPolar, PDSO16
Triple Op Amp, 500MHz BW, 1800V/µs SR, SOIC Product overview: OPA3690ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3690ID can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC
Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC
IC OPAMP VFB 3 CIRCUIT 16SOIC
OP AMP, 300MHZ, 1800V/uS, SOIC-16; No. of Amplifiers:3 Amplifier; Bandwidth:300MHz; Slew Rate:1800V/µs; Supply Voltage Range:± 2.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
High Speed Operational Amplifiers Triple Wideband Voltage-Feedback
IC OPAMP VFB 3 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3690ID | 060901-OPA3690ID | OPA3690ID | 687-OPA3690ID | OPA3690ID-ND | OPA3690ID | OPA3690ID | 75C4927 | OPA3690ID | OPA3690ID |
| Product Name | OPA3690 Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690ID | 500MHz 1800V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 300Mhz, 1800V/us, Soic-16; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 2.5 to 6 volts | 5 volts | |||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 6300 microamps |