Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-PDIP -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8
5.5MHz Op Amp, Single Supply, Rail-to-Rail, 8-PDIP Product overview: OPA340PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060887-OPA340PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): MCP6281-E/P; OPA347PAG4; OPA340PA; OPA347PA;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8DIP
IC, OP AMP, CMOS RRI/O, DIP8, 340; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
OP AMP, 5.5MHZ, 6V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA340PA | OPA340PA-ND | OPA340PA | 687-OPA340PA | 060887-OPA340PA | 6605541 | 6605541P | OPA340PA | 52AH7361 | 74K3906 | OPA340PA | OPA340PA | OPA340PA |
| Product Name | OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 5.5MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340PA | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Cmos Rri/o, Dip8, 340; No. Of Amplifiers Texas Instruments | Op Amp, 5.5Mhz, 6V/us, Dip-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.5 volts | ||||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||||||
| Quiescent Current (IQ) | 950 microamps | ||||||||||||
| CMRR | 80 dB |