Triple Wideband Current Feedback Operational Amplifier with Disable 16-SSOP -40 to 85
Triple Op Amp, 280MHz BW, 2GHz GBW, 2100V/µs SR, 190mA IO, SSOP Product overview: OPA3691IDBQTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 2GHz, 2100V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 2GHz, 2100V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3691IDBQTG4 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 3 Circuit 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1084931-OPA3691IDBQT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Amplifier Type: Current Feedback
Slew Rate: 2100 V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.3mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 3 Circuit 16-SSOP
IC OPAMP CFA 3 CIRCUIT 16SSOP
IC OPAMP CFA 3 CIRCUIT 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3691IDBQTG4 | 687-OPA3691IDBQTG4 | OPA3691IDBQTG4-ND | 1084931-OPA3691IDBQTG4 | OPA3691IDBQTG4 | OPA3691IDBQTG4 | OPA3691IDBQTG4 |
| Product Name | OPA3691 Triple Wideband Current Feedback Operational Amplifier with Disable | 280MHz 2GHz 2100V SSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3691IDBQTG4 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 5 volts | |||
| VOS | 3 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||
| Quiescent Current (IQ) | 5100 microamps |