The OPA381 is a precision, low-power transimpedance amplifier with a gain bandwidth of 18 MHz, designed for high dynamic range current-to-voltage conversion in applications such as photodiode monitoring and optical fiber power measurement. It is available in a VSSOP-8 package measuring 3 mm x 3 mm with an exposed thermal die pad, and is specified for operation from -40°C to +125°C. The device operates from a single supply of 2.7 V to 5.5 V, draws a quiescent current of 800 µA, and features an input offset voltage of 25 µV maximum, offset drift of 0.1 µV/°C maximum, and input bias current of 3 pA. It supports transimpedance bandwidths exceeding 250 kHz and offers a voltage noise density of 10 nV/√Hz above 1 MHz. The OPA381AIDGKR is a specific package variant of this series, ordered in tape and reel with 2500 units per reel.
Precision, Low Power, High-Speed Transimpedance Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233716-OPA381AIDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Transimpedance
Current - Input Bias: 3pA
Voltage - Input Offset: 7μV
Family Name: OPA381
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 12 V/μs
GBP - Gain Bandwidth Product: 18MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MCP6291T-E/MSG; MCP6291-E/MS; MCP6241UT-E/MS;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Telecom Circuit, 1-Func, PDSO8
High-Speed Transimpedance Amp, 18MHz GBW, 7uV Vos, 1-Ch, VSSOP Product overview: OPA381AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA381AIDGKR can be used for catalog matching and distributor lookup.
Transimpedance Amplifier 1 Circuit 8-VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
Transimpedance Amplifier 1 Circuit 8-VSSOP
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
IC TRANSIMPEDANCE 1 CIRC 8VSSOP
High Speed Operational Amplifiers Precision Lo-Power Hi-Sp Transimpedance
Transimpedance Amplifier 1 Circuit 8-VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA381AIDGKR | 1233716-OPA381AIDGKR | OPA381AIDGKR | 687-OPA381AIDGKR | 296-46163-2-ND | OPA381AIDGKR | OPA381AIDGKR | OPA381AIDGKR | OPA381AIDGKR |
| Product Name | OPA381 Precision, Low Power, High-Speed Transimpedance Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA381AIDGKR | 18MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | VSSOP,SON | SSOP; SOP; VSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps |